MC001175 Enclosures, Racks & Accessories by Multicomp

ENCLOSURE IP67 ALUM ALLOY NATURAL

Status: Unknown
Series: G1XX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 75mm
External Width - Metric 108mm
External Depth - Metric 148mm
IP Rating IP67
Body Colour Natural
NEMA Rating -
External Height - Imperial 2.96"
External Width - Imperial 4.26"
External Depth - Imperial 5.83"
Product Range G1XX Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 4.3"
Depth - Metric 108mm
Height - Imperial 2.6"
Height - Metric 65mm
Length / Width - Imperial 5.8"
Length / Width - Metric 148mm


MC001175 Enclosures, Boxes & Cases by Multicomp Pro

ENCLOSURE, IP67, ALUM ALLOY, NATURAL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 75.2mm
External Width - Metric 108mm
External Depth - Metric 148mm
IP Rating IP67
Body Color Natural
RoHS Compliant Yes

Alternative Descriptions

Enclosure, Ip67, Alum Alloy, Natural | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC001175?

Additional datasheets, footprints and schematics for MC001175 are listed on our Part Details page. You can also find images and similar parts to MC001175 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC001175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001175 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC001175 fall under?

The MC001175 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to MC001175 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC001175 you can contact the distributor directly for product support, shipping queries etc.

Is the MC001175 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC001175 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MC001175.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC001175 often in real-time on the comparison pages.

What if I can't find stock of MC001175?

You can fill out our help required form which you can use to request a quote for MC001175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay