Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | D6MG Din Rail/Module Box Enclosures |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cover Colour | Infrared |
Cover Material | Polycarbonate |
Cover Type | Module Box Cover |
External Depth - Imperial | 1.654" |
External Depth - Metric | 42mm |
External Height - Imperial | 0.098" |
External Height - Metric | 2.5mm |
External Width - Imperial | 4.02" |
External Width - Metric | 102.1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Cover |
---|---|
For Use With | D6MG Din Rail/Module Box Enclosures |
Cover Color | Infrared |
Cover Material | Polycarbonate |
Cover Type | Module Box Cover |
RoHS Compliant | Yes |
Cover, 42Mm X 102.1Mm X 2.5Mm, Pc, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001153?
Additional datasheets, footprints and schematics for MC001153 are listed on our Part Details page. You can also find images and similar parts to MC001153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001153 fall under?
The MC001153 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001153 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001153 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001153 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC001153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001153 often in real-time on the comparison pages.
What if I can't find stock of MC001153?
You can fill out our help required form which you can use to request a quote for MC001153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.