Status: | Unknown |
---|---|
Series: | G2XXMF Series |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 75mm |
External Width - Metric | 222mm |
External Depth - Metric | 146mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.96" |
External Width - Imperial | 8.75" |
External Depth - Imperial | 5.75" |
Product Range | G2XXMF Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 75.2mm |
External Width - Metric | 146mm |
External Depth - Metric | 222mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Ip65, Pc, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001111?
Additional datasheets, footprints and schematics for MC001111 are listed on our Part Details page. You can also find images and similar parts to MC001111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001111 fall under?
The MC001111 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC001111 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001111 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001111 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001111 often in real-time on the comparison pages.
What if I can't find stock of MC001111?
You can fill out our help required form which you can use to request a quote for MC001111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.