Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Micro SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Pitch Spacing | 2.54mm |
Row Pitch | 23.1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Micro SIM |
---|---|
No. of Contacts | 8Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right |
RoHS Compliant | Yes |
Connector, Micro Sim, 8Pos, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001048?
Additional datasheets, footprints and schematics for MC001048 are listed on our Part Details page. You can also find images and similar parts to MC001048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001048 fall under?
The MC001048 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to MC001048 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001048 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001048 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001048 often in real-time on the comparison pages.
What if I can't find stock of MC001048?
You can fill out our help required form which you can use to request a quote for MC001048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.