Status: | Unknown |
---|---|
Series: | Smart Cable Assemblies Series |
RoHS: | Unknown |
No distributors results available
Connector Type A | RP-SMA Bulkhead Jack |
---|---|
Connector Type B | U.FL Plug 90° |
Coaxial Cable Type | 1.32mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
Jacket Colour | Grey |
Product Range | Smart Cable Assemblies Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MC001042?
Additional datasheets, footprints and schematics for MC001042 are listed on our Part Details page. You can also find images and similar parts to MC001042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001042 fall under?
The MC001042 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC001042 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001042 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001042 have stock available?
There is no stock from authorised distributors for MC001042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001042 often in real-time on the comparison pages.
What if I can't find stock of MC001042?
You can fill out our help required form which you can use to request a quote for MC001042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.