Status: | Unknown |
---|---|
Series: | Smart Cable Assemblies Series |
RoHS: | Unknown |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Bulkhead Jack |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
Product Range | Smart Cable Assemblies Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | SMA Bulkhead Jack |
---|---|
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Jacket Color | Black |
RoHS Compliant | Yes |
RF COAX, SMA B/H JACK-SMA ST PLG, 300MM | Farnell |
Where can I find additional details, specifications and documents for a MC001029?
Additional datasheets, footprints and schematics for MC001029 are listed on our Part Details page. You can also find images and similar parts to MC001029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001029 fall under?
The MC001029 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC001029 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001029 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001029 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC001029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001029 often in real-time on the comparison pages.
What if I can't find stock of MC001029?
You can fill out our help required form which you can use to request a quote for MC001029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.