Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type C Plug |
---|---|
Connector B | USB Type C Plug |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 3.1 |
Jacket Colour | Black |
Electronic Marking | E-Marked Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type C Plug |
---|---|
Connector B | USB Type C Plug |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 3.1 |
Jacket Color | Black |
RoHS Compliant | Yes |
Usb Cable, 3.1 Type C-Type C Plug, 0.5M | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000997?
Additional datasheets, footprints and schematics for MC000997 are listed on our Part Details page. You can also find images and similar parts to MC000997 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000997 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000997 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000997 fall under?
The MC000997 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to MC000997 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000997 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000997 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000997 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC000997.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000997 often in real-time on the comparison pages.
What if I can't find stock of MC000997?
You can fill out our help required form which you can use to request a quote for MC000997 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.