Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Horizontal |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Surface Mount |
Connector Type | USB A |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Contacts | 4Contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 30V |
Withstand Voltage | 750V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Horizontal |
Contact Material | Copper Alloy |
Contact Plating | Gold |
RoHS Compliant | Yes |
Usb, 2.0 Type A, Plug, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000991?
Additional datasheets, footprints and schematics for MC000991 are listed on our Part Details page. You can also find images and similar parts to MC000991 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000991 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000991 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000991 fall under?
The MC000991 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC000991 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000991 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000991 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000991 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000991.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000991 often in real-time on the comparison pages.
What if I can't find stock of MC000991?
You can fill out our help required form which you can use to request a quote for MC000991 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.