Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174/U |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
RoHS Compliant | Yes |
---|
Rf/Coaxial Connector, Sma Coaxial, Straight Bulkhead Jack, Crimp, 50 Ohm, Rg174/U Rohs Compliant: Yes |Multicomp Pro MC000977 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000977?
Additional datasheets, footprints and schematics for MC000977 are listed on our Part Details page. You can also find images and similar parts to MC000977 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000977 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000977 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000977 fall under?
The MC000977 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC000977 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000977 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000977 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000977 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC000977.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000977 often in real-time on the comparison pages.
What if I can't find stock of MC000977?
You can fill out our help required form which you can use to request a quote for MC000977 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.