Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
CONNECTOR, HD D-SUB, PLUG, 15POS, PANEL | element14 |
Standard D Sub Connector, High Density, De, Plug, 15, Steel Body, Through Hole Rohs Compliant: Yes |Multicomp Pro MC000966 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000966?
Additional datasheets, footprints and schematics for MC000966 are listed on our Part Details page. You can also find images and similar parts to MC000966 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000966 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000966 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000966 fall under?
The MC000966 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MC000966 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000966 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000966 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000966 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC000966.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000966 often in real-time on the comparison pages.
What if I can't find stock of MC000966?
You can fill out our help required form which you can use to request a quote for MC000966 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.