Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Standard D Sub Connector, Panel, De, Receptacle, 9, Steel Body, Through Hole Rohs Compliant: Yes |Multicomp Pro MC000963 | Newark Electronics |
CONNECTOR, D-SUB, RCPT, 9POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a MC000963?
Additional datasheets, footprints and schematics for MC000963 are listed on our Part Details page. You can also find images and similar parts to MC000963 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000963 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000963 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000963 fall under?
The MC000963 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MC000963 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000963 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000963 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000963 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000963.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000963 often in real-time on the comparison pages.
What if I can't find stock of MC000963?
You can fill out our help required form which you can use to request a quote for MC000963 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.