Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector A | USB Type A Plug |
---|---|
Connector B | Micro USB Type B Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.28ft |
USB Standard | USB 3.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | USB 3.0 Type A Plug |
Connector Type B | USB 3.0 Micro B Plug |
Where can I find additional details, specifications and documents for a MC000951?
Additional datasheets, footprints and schematics for MC000951 are listed on our Part Details page. You can also find images and similar parts to MC000951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000951 fall under?
The MC000951 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to MC000951 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000951 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000951 have stock available?
There is no stock from authorised distributors for MC000951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000951 often in real-time on the comparison pages.
What if I can't find stock of MC000951?
You can fill out our help required form which you can use to request a quote for MC000951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.