Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | Micro USB Type B Plug |
Cable Length - Metric | 1.5m |
Cable Length - Imperial | 4.92ft |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 Micro B Plug |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type A Plug |
---|---|
Connector B | Micro USB Type B Plug |
Cable Length - Metric | 1.5m |
Cable Length - Imperial | 4.92ft |
USB Standard | USB 2.0 |
Jacket Color | Black |
RoHS Compliant | Yes |
Cable, Usb 2.0 A-Micro B Plug, 1.5M, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000949?
Additional datasheets, footprints and schematics for MC000949 are listed on our Part Details page. You can also find images and similar parts to MC000949 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000949 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000949 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000949 fall under?
The MC000949 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to MC000949 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000949 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000949 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000949 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000949.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000949 often in real-time on the comparison pages.
What if I can't find stock of MC000949?
You can fill out our help required form which you can use to request a quote for MC000949 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.