Status: | Unknown |
---|---|
Series: | PL29XXX Series |
RoHS: | Unknown |
Gasket / Seal Type | Sealing Gasket |
---|---|
Gasket / Seal Material | - |
Gasket / Seal Length | 1.14m |
Product Range | PL29XXX Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Gasket |
For Use With | Plastic Utility Enclosures |
Status: | Unknown |
---|---|
Series: | PL29XXX Series |
RoHS: | Compliant |
Gasket / Seal Type | Sealing Gasket |
---|---|
Gasket / Seal Length | 1.14m |
Product Range | PL29XXX Series |
Accessory Type | Gasket |
For Use With | Plastic Utility Enclosures |
RoHS Compliant | Yes |
Gasket, 2.3Mm X 1.14M, Epdm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000918?
Additional datasheets, footprints and schematics for MC000918 are listed on our Part Details page. You can also find images and similar parts to MC000918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000918 fall under?
The MC000918 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC000918 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000918 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000918 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000918 often in real-time on the comparison pages.
What if I can't find stock of MC000918?
You can fill out our help required form which you can use to request a quote for MC000918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.