MC000915 Enclosures, Racks & Accessories by Multicomp

GASKET 2.3MM X 710MM EPDM

Status: Unknown
Series: PL29XXX Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.17


Distributor Starting From Stock
Logo for element14 element14 US$0.94
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Gasket / Seal Type Sealing Gasket
Gasket / Seal Material -
Gasket / Seal Length 710mm
Product Range PL29XXX Series
SVHC No SVHC (15-Jan-2019)
Accessory Type Gasket
For Use With Plastic Utility Enclosures


MC000915 Enclosure, Rack & Cabinet Accessories by Multicomp Pro

GASKET, 2.3MM X 710MM, EPDM

Status: Unknown
Series: PL29XXX Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Gasket / Seal Type Sealing Gasket
Gasket / Seal Length 710mm
Product Range PL29XXX Series
Accessory Type Gasket
For Use With Plastic Utility Enclosures
RoHS Compliant Yes

Alternative Descriptions

Gasket, 2.3Mm X 710Mm, Epdm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC000915?

Additional datasheets, footprints and schematics for MC000915 are listed on our Part Details page. You can also find images and similar parts to MC000915 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC000915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000915 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC000915 fall under?

The MC000915 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC000915 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC000915 you can contact the distributor directly for product support, shipping queries etc.

Is the MC000915 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC000915 have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MC000915.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC000915 often in real-time on the comparison pages.

What if I can't find stock of MC000915?

You can fill out our help required form which you can use to request a quote for MC000915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay