MC000914 Enclosures, Racks & Accessories by Multicomp

GASKET 2.3MM X 510MM EPDM

Status: Unknown
Series: PL29XXX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
-
Buy Now
Logo for element14
element14
from US$0.76
-
Buy Now

Specifications

Gasket / Seal Type Sealing Gasket
Gasket / Seal Material -
Gasket / Seal Length 510mm
Product Range PL29XXX Series
SVHC No SVHC (15-Jan-2019)
Accessory Type Gasket
For Use With Plastic Utility Enclosures


MC000914 Enclosure, Rack & Cabinet Accessories by Multicomp Pro

GASKET, 2.3MM X 510MM, EPDM

Status: Unknown
Series: PL29XXX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Gasket / Seal Type Sealing Gasket
Gasket / Seal Length 510mm
Product Range PL29XXX Series
Accessory Type Gasket
For Use With Plastic Utility Enclosures
RoHS Compliant Yes

Alternative Descriptions

Gasket, 2.3Mm X 510Mm, Epdm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC000914?

Additional datasheets, footprints and schematics for MC000914 are listed on our Part Details page. You can also find images and similar parts to MC000914 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC000914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000914 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC000914 fall under?

The MC000914 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC000914 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC000914 you can contact the distributor directly for product support, shipping queries etc.

Is the MC000914 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC000914 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000914.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC000914 often in real-time on the comparison pages.

What if I can't find stock of MC000914?

You can fill out our help required form which you can use to request a quote for MC000914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay