Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse Holder, 250 V, 10 A, Pcb Fuse Holder, Through Hole, 1 Rohs Compliant: Yes |Multicomp MC000832 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000832?
Additional datasheets, footprints and schematics for MC000832 are listed on our Part Details page. You can also find images and similar parts to MC000832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000832 fall under?
The MC000832 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MC000832 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000832 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000832 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000832 often in real-time on the comparison pages.
What if I can't find stock of MC000832?
You can fill out our help required form which you can use to request a quote for MC000832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.