Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse Holder, 250 V, 10 A, Pcb Fuse Holder, Through Hole, 1 Rohs Compliant: Yes |Multicomp MC000831 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000831?
Additional datasheets, footprints and schematics for MC000831 are listed on our Part Details page. You can also find images and similar parts to MC000831 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000831 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000831 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000831 fall under?
The MC000831 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MC000831 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000831 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000831 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000831 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000831.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000831 often in real-time on the comparison pages.
What if I can't find stock of MC000831?
You can fill out our help required form which you can use to request a quote for MC000831 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.