Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse Holder, 250 V, 6.3 A, Pcb Fuse Holder, Through Hole, 1 Rohs Compliant: Yes |Multicomp MC000827 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000827?
Additional datasheets, footprints and schematics for MC000827 are listed on our Part Details page. You can also find images and similar parts to MC000827 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000827 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000827 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000827 fall under?
The MC000827 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MC000827 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000827 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000827 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000827 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC000827.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000827 often in real-time on the comparison pages.
What if I can't find stock of MC000827?
You can fill out our help required form which you can use to request a quote for MC000827 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.