MC000807 Leads by Multicomp

RF AUTOSWITCH SMA 100MM

Status: Unknown
Series: Smart Cable Assemblies Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Connector Type A SMA Bulkhead Jack
Connector Type B U.FL Plug 90°
Coaxial Cable Type 1.37mm
Impedance 50ohm
Cable Length - Imperial 3.937"
Cable Length - Metric 100mm
Jacket Colour Black
Product Range Smart Cable Assemblies Series
SVHC No SVHC (07-Jul-2017)


MC000807 Cable Assemblies by Multicomp Pro

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A SMA Bulkhead Jack
Connector Type B U.FL Right Angle Plug
Coaxial Cable Type 1.37mm
Impedance 50ohm
Cable Length - Imperial 3.937"
Cable Length - Metric 100mm
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

Connector Type A:Sma Bulkhead Jack | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC000807?

Additional datasheets, footprints and schematics for MC000807 are listed on our Part Details page. You can also find images and similar parts to MC000807 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC000807 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000807 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC000807 fall under?

The MC000807 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to MC000807 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC000807 you can contact the distributor directly for product support, shipping queries etc.

Is the MC000807 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC000807 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MC000807.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC000807 often in real-time on the comparison pages.

What if I can't find stock of MC000807?

You can fill out our help required form which you can use to request a quote for MC000807 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay