Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Bulkhead Jack |
---|---|
Connector Type B | U.FL Plug 90° |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.874" |
Cable Length - Metric | 200mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | SMA Bulkhead Jack |
---|---|
Connector Type B | U.FL Right Angle Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.874" |
Cable Length - Metric | 200mm |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector To Connector:90° U.fl Plug To Sma Bulkhead Jack | Newark Electronics |
IP67 REAR-LOCK SMA-U.FL, 200MM | element14 |
Where can I find additional details, specifications and documents for a MC000797?
Additional datasheets, footprints and schematics for MC000797 are listed on our Part Details page. You can also find images and similar parts to MC000797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000797 fall under?
The MC000797 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC000797 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000797 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000797 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000797 often in real-time on the comparison pages.
What if I can't find stock of MC000797?
You can fill out our help required form which you can use to request a quote for MC000797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.