Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 50mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8", 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (27-Jun-2018) |
Wire Area Size Max | 50mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Termination | Crimp |
---|---|
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 50mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
RoHS Compliant | Yes |
COPPER TUBULAR LUG,10.5MM, 1/0AWG, CRIMP | element14 |
Terminal, Compression Lug, M10, 1/0Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000771?
Additional datasheets, footprints and schematics for MC000771 are listed on our Part Details page. You can also find images and similar parts to MC000771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000771 fall under?
The MC000771 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to MC000771 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000771 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000771 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000771 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC000771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000771 often in real-time on the comparison pages.
What if I can't find stock of MC000771?
You can fill out our help required form which you can use to request a quote for MC000771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.