Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8", 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Termination | Crimp |
---|---|
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
RoHS Compliant | Yes |
Terminal, Compression Lug, M10, 8Awg | Newark Electronics |
COPPER TUBULAR LUG, 10.5MM, 8AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a MC000749?
Additional datasheets, footprints and schematics for MC000749 are listed on our Part Details page. You can also find images and similar parts to MC000749 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000749 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000749 fall under?
The MC000749 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to MC000749 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000749 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000749 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000749 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000749.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000749 often in real-time on the comparison pages.
What if I can't find stock of MC000749?
You can fill out our help required form which you can use to request a quote for MC000749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.