Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 8Ways |
Rated Current | 12A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Terminal Block Header, 8, 300 V, 12 A, 3.81 Mm, Through Hole Right Angle, Header Rohs Compliant: Yes |Multicomp Pro MC000133 | Newark Electronics |
TERMINAL BLOCK, HEADER, 8POS, TH | element14 |
Where can I find additional details, specifications and documents for a MC000133?
Additional datasheets, footprints and schematics for MC000133 are listed on our Part Details page. You can also find images and similar parts to MC000133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000133 fall under?
The MC000133 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC000133 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000133 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000133 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000133 often in real-time on the comparison pages.
What if I can't find stock of MC000133?
You can fill out our help required form which you can use to request a quote for MC000133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.