MC000037 Connectors by Multicomp

TERMINAL BLOCK WIRE TO BRD 5POS 12AWG

Status: Unknown
Series: MB310 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
601
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
601
in stock
Buy Now
Logo for element14
element14
from US$0.39
601
in stock
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Positions 5Ways
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 4mm²
Wire Connection Method Screw
Rated Current 16A
Rated Voltage 300V
Block Orientation Through Hole Right Angle
Product Range MB310 Series
SVHC No SVHC (07-Jul-2017)
Connector Mounting PCB Mount
Connector Type Terminal Block PCB
Contact Material Brass
Contact Plating Tin Plated Contacts
External Length / Height 25mm
Height 25mm


MC000037 Terminal Blocks & Accessories by Multicomp Pro

Wire-To-Board Terminal Block, 5, 300 V, 16 A, 26 AWG, 12 AWG, 4 mm

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Wire-To-Board Terminal Block, 5, 300 V, 16 A, 26 Awg, 12 Awg, 4 Mm Rohs Compliant: Yes |Multicomp Pro MC000037 | Newark Electronics
TERMINAL BLOCK, WIRE TO BRD, 5POS, 12AWG | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC000037?

Additional datasheets, footprints and schematics for MC000037 are listed on our Part Details page. You can also find images and similar parts to MC000037 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC000037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000037 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC000037 fall under?

The MC000037 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MC000037 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC000037 you can contact the distributor directly for product support, shipping queries etc.

Is the MC000037 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC000037 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000037.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC000037 often in real-time on the comparison pages.

What if I can't find stock of MC000037?

You can fill out our help required form which you can use to request a quote for MC000037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay