Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Positions | 8Ways |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | - |
Wire Connection Method | Push In |
Rated Current | 6A |
Rated Voltage | 150V |
Block Orientation | Through Hole Right Angle |
Product Range | MX Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grounder Type | Heel, Heel |
---|---|
Grounder Colour | Black |
Resistance | 1Mohm |
Lead Length | 18" |
Strap Material | Elastic |
Fastening Type | Hook and Loop |
Product Range | - |
Block Orientation | Through Hole Right Angle |
Pitch Spacing | 2.54mm |
Where can I find additional details, specifications and documents for a MC000014?
Additional datasheets, footprints and schematics for MC000014 are listed on our Part Details page. You can also find images and similar parts to MC000014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000014 fall under?
The MC000014 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC000014 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000014 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000014 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC000014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000014 often in real-time on the comparison pages.
What if I can't find stock of MC000014?
You can fill out our help required form which you can use to request a quote for MC000014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.