Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Positions | 5Ways |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | - |
Wire Connection Method | Push In |
Rated Current | 6A |
Rated Voltage | 150V |
Block Orientation | Through Hole Right Angle |
Product Range | MX Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grounder Type | Heel |
---|---|
Grounder Colour | Yellow |
Resistance | 1Mohm |
Lead Length | 18" |
Strap Material | Elastic |
Fastening Type | Hook and Loop |
Product Range | - |
Block Orientation | Through Hole Right Angle |
Pitch Spacing | 2.54mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Wire-To-Board Terminal Block, 5, 150 V, 6 A, 26 Awg, 20 Awg Rohs Compliant: Yes |Multicomp Pro MC000012 | Newark Electronics |
TERMINAL BLOCK, WIRE TO BRD, 5POS, 20AWG | element14 |
Where can I find additional details, specifications and documents for a MC000012?
Additional datasheets, footprints and schematics for MC000012 are listed on our Part Details page. You can also find images and similar parts to MC000012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000012 fall under?
The MC000012 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC000012 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000012 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000012 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000012 often in real-time on the comparison pages.
What if I can't find stock of MC000012?
You can fill out our help required form which you can use to request a quote for MC000012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.