Status: | Unknown |
---|---|
Series: | MX Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Positions | 3Ways |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | - |
Wire Connection Method | Push In |
Rated Current | 6A |
Rated Voltage | 150V |
Block Orientation | Through Hole Right Angle |
Product Range | MX Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Wire-To-Board Terminal Block, 3, 150 V, 6 A, 26 Awg, 20 Awg Rohs Compliant: Yes |Multicomp Pro MC000010 | Newark Electronics |
TERMINAL BLOCK, WIRE TO BRD, 3POS, 20AWG | element14 |
Where can I find additional details, specifications and documents for a MC000010?
Additional datasheets, footprints and schematics for MC000010 are listed on our Part Details page. You can also find images and similar parts to MC000010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000010 fall under?
The MC000010 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC000010 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000010 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000010 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000010 often in real-time on the comparison pages.
What if I can't find stock of MC000010?
You can fill out our help required form which you can use to request a quote for MC000010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.