MC-T8-60-10W-L-UM-WW-01 Light Bulbs & Tubes by Multicomp

LED BULB G13 WARM WHITE 11W T-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.13

Distributor Stock
Logo for Farnell
Farnell
from US$13.13
No stock
Buy Now
Logo for element14
element14
from US$19.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Lamp Style Tube
Lamp Base Type G13
LED Color Warm White
CCT 3000K
Dimmable Not Dimmable
Beam Angle 120
Equivalent Wattage -
Luminous Flux 850lm
Power Rating 11W
Supply Voltage 120V


MC-T8-60-10W-L-UM-WW-01 Lamps & Tubes by Multicomp Pro

LED BULB, G13, WARM WHITE, 11W, T-8

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Lamp Style Tube
Lamp Base Type G13
LED Color Warm White
CCT 3000K
Dimmable Not Dimmable
Beam Angle 120°
Luminous Flux 850lm
Power Rating 11W
Supply Voltage 120V
RoHS Compliant Yes

Alternative Descriptions

Led Bulb, G13, Warm White, 11W, T-8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC-T8-60-10W-L-UM-WW-01?

Additional datasheets, footprints and schematics for MC-T8-60-10W-L-UM-WW-01 are listed on our Part Details page. You can also find images and similar parts to MC-T8-60-10W-L-UM-WW-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC-T8-60-10W-L-UM-WW-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-T8-60-10W-L-UM-WW-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC-T8-60-10W-L-UM-WW-01 fall under?

The MC-T8-60-10W-L-UM-WW-01 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.

Can I view similar or alternative parts?

You can view similar parts to MC-T8-60-10W-L-UM-WW-01 when available in the LED Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC-T8-60-10W-L-UM-WW-01 you can contact the distributor directly for product support, shipping queries etc.

Is the MC-T8-60-10W-L-UM-WW-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC-T8-60-10W-L-UM-WW-01 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC-T8-60-10W-L-UM-WW-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC-T8-60-10W-L-UM-WW-01 often in real-time on the comparison pages.

What if I can't find stock of MC-T8-60-10W-L-UM-WW-01?

You can fill out our help required form which you can use to request a quote for MC-T8-60-10W-L-UM-WW-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay