Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.33
|
No stock
|
Buy Now |
No. of Cells | - |
---|---|
Power Rating | 800mW |
Power Voltage Max | 3.85V |
Length | 140mm |
Width | 100mm |
Height | 4.9mm |
Current at P Max | 210mA |
Open Circuit Voltage | 4.8V |
Short Circuit Current | 230mA |
Weight | 134g |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Solar Panel, 210Ma, 800Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-SP0.8-NF-GCS?
Additional datasheets, footprints and schematics for MC-SP0.8-NF-GCS are listed on our Part Details page. You can also find images and similar parts to MC-SP0.8-NF-GCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-SP0.8-NF-GCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-SP0.8-NF-GCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-SP0.8-NF-GCS fall under?
The MC-SP0.8-NF-GCS is listed under Power & Line Protection > Solar Panels.
Can I view similar or alternative parts?
You can view similar parts to MC-SP0.8-NF-GCS when available in the Solar Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-SP0.8-NF-GCS you can contact the distributor directly for product support, shipping queries etc.
Is the MC-SP0.8-NF-GCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-SP0.8-NF-GCS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC-SP0.8-NF-GCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-SP0.8-NF-GCS often in real-time on the comparison pages.
What if I can't find stock of MC-SP0.8-NF-GCS?
You can fill out our help required form which you can use to request a quote for MC-SP0.8-NF-GCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.