Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Raspberry Pi Single Board Computers |
---|---|
External Height | 31.25mm |
External Width | 63.5mm |
External Depth | 99.13mm |
Enclosure Material | ABS |
Body Colour | White |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure Type | Raspberry Pi B Box |
External Depth - Imperial | 3.9" |
External Depth - Metric | 99.13mm |
External Height - Imperial | 1.18" |
External Height - Metric | 30mm |
External Width - Imperial | 2.5" |
External Width - Metric | 63.5mm |
Where can I find additional details, specifications and documents for a MC-RP001-WHT?
Additional datasheets, footprints and schematics for MC-RP001-WHT are listed on our Part Details page. You can also find images and similar parts to MC-RP001-WHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-RP001-WHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-RP001-WHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-RP001-WHT fall under?
The MC-RP001-WHT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to MC-RP001-WHT when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-RP001-WHT you can contact the distributor directly for product support, shipping queries etc.
Is the MC-RP001-WHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-RP001-WHT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC-RP001-WHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-RP001-WHT often in real-time on the comparison pages.
What if I can't find stock of MC-RP001-WHT?
You can fill out our help required form which you can use to request a quote for MC-RP001-WHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.