Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | - |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bore Diameter Nom | - |
External Depth | 43mm |
Weight | - |
Colour | Black |
External Length / Height | 14.75mm |
External Width | 43mm |
Material | Thermoplastic Elastomer (TPE) |
SLEEVE, FAN, 40MM | element14 |
Where can I find additional details, specifications and documents for a MC-QLM-40-20-10?
Additional datasheets, footprints and schematics for MC-QLM-40-20-10 are listed on our Part Details page. You can also find images and similar parts to MC-QLM-40-20-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-QLM-40-20-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-QLM-40-20-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-QLM-40-20-10 fall under?
The MC-QLM-40-20-10 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Shock Absorbers.
Can I view similar or alternative parts?
You can view similar parts to MC-QLM-40-20-10 when available in the Shock Absorbers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-QLM-40-20-10 you can contact the distributor directly for product support, shipping queries etc.
Is the MC-QLM-40-20-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-QLM-40-20-10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC-QLM-40-20-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-QLM-40-20-10 often in real-time on the comparison pages.
What if I can't find stock of MC-QLM-40-20-10?
You can fill out our help required form which you can use to request a quote for MC-QLM-40-20-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.