Status: | Unknown |
---|---|
Series: | DPPK Series |
RoHS: | Unknown |
Product Range | DPPK Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
D Sub Backshell, Vertical, Dppk Series, Db, 180 , Nylon (Polyamide) Body Rohs Compliant: Yes |Multicomp Pro MC-DPPK25-BLUE-K | Newark Electronics |
BACKSHELL, PLASTIC, VERTICAL, BLU, 25WAY | element14 |
Where can I find additional details, specifications and documents for a MC-DPPK25-BLUE-K?
Additional datasheets, footprints and schematics for MC-DPPK25-BLUE-K are listed on our Part Details page. You can also find images and similar parts to MC-DPPK25-BLUE-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-DPPK25-BLUE-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-DPPK25-BLUE-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-DPPK25-BLUE-K fall under?
The MC-DPPK25-BLUE-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MC-DPPK25-BLUE-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-DPPK25-BLUE-K you can contact the distributor directly for product support, shipping queries etc.
Is the MC-DPPK25-BLUE-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-DPPK25-BLUE-K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-DPPK25-BLUE-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-DPPK25-BLUE-K often in real-time on the comparison pages.
What if I can't find stock of MC-DPPK25-BLUE-K?
You can fill out our help required form which you can use to request a quote for MC-DPPK25-BLUE-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.