Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 32Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 1.27mm |
Product Range | - |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
No. of Contacts:32Contacts | element14 |
Plcc Socket, 32 Position, Surface Mount | Newark Electronics |
SOCKET, PLCC, 32 PIN, SMD | Farnell |
Where can I find additional details, specifications and documents for a MC-32PLCC-SMT?
Additional datasheets, footprints and schematics for MC-32PLCC-SMT are listed on our Part Details page. You can also find images and similar parts to MC-32PLCC-SMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-32PLCC-SMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-32PLCC-SMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-32PLCC-SMT fall under?
The MC-32PLCC-SMT is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to MC-32PLCC-SMT when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-32PLCC-SMT you can contact the distributor directly for product support, shipping queries etc.
Is the MC-32PLCC-SMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-32PLCC-SMT have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC-32PLCC-SMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-32PLCC-SMT often in real-time on the comparison pages.
What if I can't find stock of MC-32PLCC-SMT?
You can fill out our help required form which you can use to request a quote for MC-32PLCC-SMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.