Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2Rows |
No. of Contacts | 16Contacts |
Contact Termination Type | Surface Mount Straight |
Connector Shroud | Shrouded |
RoHS Compliant | Yes |
Connector, Header, 16Pos, 2Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-254-16-00-ST-SMD?
Additional datasheets, footprints and schematics for MC-254-16-00-ST-SMD are listed on our Part Details page. You can also find images and similar parts to MC-254-16-00-ST-SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-254-16-00-ST-SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-254-16-00-ST-SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-254-16-00-ST-SMD fall under?
The MC-254-16-00-ST-SMD is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC-254-16-00-ST-SMD when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-254-16-00-ST-SMD you can contact the distributor directly for product support, shipping queries etc.
Is the MC-254-16-00-ST-SMD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-254-16-00-ST-SMD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC-254-16-00-ST-SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-254-16-00-ST-SMD often in real-time on the comparison pages.
What if I can't find stock of MC-254-16-00-ST-SMD?
You can fill out our help required form which you can use to request a quote for MC-254-16-00-ST-SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.