MC-254-10-SL-ST-DIP Connectors by Multicomp

CONNECTOR HEADER 10POS 2ROW 2.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
371
in stock
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 10Contacts
Gender Header
Product Range -
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2019)


MC-254-10-SL-ST-DIP Pin Headers by Multicomp Pro

CONNECTOR, HEADER, 10POS, 2ROW, 2.5MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Systems Wire-to-Board
Pitch Spacing 2.54mm
No. of Rows 2Rows
No. of Contacts 10Contacts
Contact Termination Type Through Hole Straight
Connector Shroud Shrouded
RoHS Compliant Yes

Alternative Descriptions

Connector, Header, 10Pos, 2Row, 2.5Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC-254-10-SL-ST-DIP?

Additional datasheets, footprints and schematics for MC-254-10-SL-ST-DIP are listed on our Part Details page. You can also find images and similar parts to MC-254-10-SL-ST-DIP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC-254-10-SL-ST-DIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-254-10-SL-ST-DIP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC-254-10-SL-ST-DIP fall under?

The MC-254-10-SL-ST-DIP is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MC-254-10-SL-ST-DIP when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC-254-10-SL-ST-DIP you can contact the distributor directly for product support, shipping queries etc.

Is the MC-254-10-SL-ST-DIP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC-254-10-SL-ST-DIP have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-254-10-SL-ST-DIP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC-254-10-SL-ST-DIP often in real-time on the comparison pages.

What if I can't find stock of MC-254-10-SL-ST-DIP?

You can fill out our help required form which you can use to request a quote for MC-254-10-SL-ST-DIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay