Status: | Unknown |
---|---|
Series: | MC 254 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MC 254 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MC 254 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2Rows |
No. of Contacts | 6Contacts |
Contact Termination Type | Through Hole Right Angle |
Product Range | MC 254 Series |
Gender | Header |
RoHS Compliant | Yes |
Conn, Header, R/A, 6Pos, 2Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-254-06-00-RA-DIP?
Additional datasheets, footprints and schematics for MC-254-06-00-RA-DIP are listed on our Part Details page. You can also find images and similar parts to MC-254-06-00-RA-DIP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-254-06-00-RA-DIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-254-06-00-RA-DIP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-254-06-00-RA-DIP fall under?
The MC-254-06-00-RA-DIP is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC-254-06-00-RA-DIP when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-254-06-00-RA-DIP you can contact the distributor directly for product support, shipping queries etc.
Is the MC-254-06-00-RA-DIP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-254-06-00-RA-DIP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-254-06-00-RA-DIP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-254-06-00-RA-DIP often in real-time on the comparison pages.
What if I can't find stock of MC-254-06-00-RA-DIP?
You can fill out our help required form which you can use to request a quote for MC-254-06-00-RA-DIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.