MC-2227-32-06-F1 IC Sockets by Multicomp

SOCKET IC DIL TUBE/15 32WAY

Status: Unknown
Series: MC-2227 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.70

Distributor Stock
Logo for Farnell
Farnell
from US$3.61
93
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.70
93
in stock
Buy Now
Logo for element14
element14
from US$2.94
93
in stock
Buy Now

Specifications

No. of Contacts 32Contacts
Connector Type DIP Socket
Pitch Spacing 2.54mm
Product Range MC-2227 Series
Row Pitch 15.24mm
Contact Material Phosphor Bronze
Contact Plating Tin Plated Contacts
SVHC No SVHC (15-Jan-2019)
Connector Mounting Orientation PC Board
Contact Termination Through Hole Vertical
Contact Termination Type Through Hole
Insulation Resistance 5000Mohm
Lead Spacing 2.54mm
Pin Format DIP


MC-2227-32-06-F1 IC Sockets by Multicomp Pro

DIP SOCKET, 32 POSITION, THROUGH HOLE

Status: Unknown
Series: MC-2227 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 32Contacts
Connector Type DIP Socket
Pitch Spacing 2.54mm
Product Range MC-2227 Series
Row Pitch 15.24mm
Contact Material Phosphor Bronze
RoHS Compliant Yes

Alternative Descriptions

Dip Socket, 32 Position, Through Hole | Newark Electronics
SOCKET IC, DIL, TUBE/15, 32WAY, PK15 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC-2227-32-06-F1?

Additional datasheets, footprints and schematics for MC-2227-32-06-F1 are listed on our Part Details page. You can also find images and similar parts to MC-2227-32-06-F1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC-2227-32-06-F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-2227-32-06-F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC-2227-32-06-F1 fall under?

The MC-2227-32-06-F1 is listed under Connectors > IC Sockets.

Can I view similar or alternative parts?

You can view similar parts to MC-2227-32-06-F1 when available in the IC Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC-2227-32-06-F1 you can contact the distributor directly for product support, shipping queries etc.

Is the MC-2227-32-06-F1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC-2227-32-06-F1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-2227-32-06-F1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC-2227-32-06-F1 often in real-time on the comparison pages.

What if I can't find stock of MC-2227-32-06-F1?

You can fill out our help required form which you can use to request a quote for MC-2227-32-06-F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay