MC-197 Cable Assemblies by Multicomp

POWER CORD NEMA 6-15P-IEC C13 6.6FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.05

Distributor Stock
Logo for Farnell
Farnell
from US$7.62
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.20
7
in stock
Buy Now
Logo for element14
element14
from US$7.05
7
in stock
Buy Now

Specifications

Connector Type A NEMA 6-15P
Connector Type B IEC 60320 C13
Cable Length - Metric 2m
Current Rating 10A
Voltage Rating 250VAC
Jacket Color Black
Product Range -
Cord Category SJT


MC-197 Cable Assemblies by Multicomp Pro

POWER CORD, NEMA 6-15P-IEC C13, 6.6FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A NEMA 6-15P
Connector Type B IEC 60320 C13
Cable Length - Metric 2m
Current Rating 10A
Voltage Rating 250VAC
Jacket Color Black
Cord Category SJT
RoHS Compliant Yes

Alternative Descriptions

Power Cord, Nema 6-15P-Iec C13, 6.6Ft | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC-197?

Additional datasheets, footprints and schematics for MC-197 are listed on our Part Details page. You can also find images and similar parts to MC-197 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC-197 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-197 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC-197 fall under?

The MC-197 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to MC-197 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC-197 you can contact the distributor directly for product support, shipping queries etc.

Is the MC-197 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC-197 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-197.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC-197 often in real-time on the comparison pages.

What if I can't find stock of MC-197?

You can fill out our help required form which you can use to request a quote for MC-197 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay