Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BS 1363 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.5m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 8.2ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | BS 1363 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.5m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Cable Length - Imperial | 8.2ft |
RoHS Compliant | Yes |
Power Cord, Bs 1363/A-Iec C13, 8.2Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-178?
Additional datasheets, footprints and schematics for MC-178 are listed on our Part Details page. You can also find images and similar parts to MC-178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-178 fall under?
The MC-178 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to MC-178 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-178 you can contact the distributor directly for product support, shipping queries etc.
Is the MC-178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-178 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-178 often in real-time on the comparison pages.
What if I can't find stock of MC-178?
You can fill out our help required form which you can use to request a quote for MC-178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.