Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 3m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cord Category | SJT |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 3m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Cord Category | SJT |
RoHS Compliant | Yes |
Power Cord, Nema 5-15P-Iec C13, 9.8Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-164?
Additional datasheets, footprints and schematics for MC-164 are listed on our Part Details page. You can also find images and similar parts to MC-164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-164 fall under?
The MC-164 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to MC-164 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-164 you can contact the distributor directly for product support, shipping queries etc.
Is the MC-164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-164 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC-164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-164 often in real-time on the comparison pages.
What if I can't find stock of MC-164?
You can fill out our help required form which you can use to request a quote for MC-164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.