Status: | Active |
---|---|
Series: | MBT6429DW1 |
RoHS: | Compliant |
Prices starting from US$0.0249
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0299
|
6,745
in stock
|
Buy Now | |
Avnet Asia
from US$0.0304
|
57,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0259
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
6,745
in stock
|
Buy Now | |
element14
from US$0.0316
|
6,745
in stock
|
Buy Now | |
Chip One Stop
from US$0.0309
|
960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0329
|
53
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0249
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | MBT6429DW1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 45 |
VCBO (V) | 55 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.56 |
hFE Min | 500 |
hFE Max | 1250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans GP BJT NPN 45V 0.2A 6-Pin SC-88 T/R | Avnet Asia |
MBT6429 Series 45 V 200 mA 150 mW Dual NPN Amplifier Transistor - SOT363 | Future Electronics |
Transistor Array, Aec-Q101, Dual Npn, 45V | Newark Electronics |
TRANSISTOR ARRAY, AUTO, DUAL NPN, 45V | element14 |
Transistor: NPN x2 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MBT6429DW1T1G?
Additional datasheets, footprints and schematics for MBT6429DW1T1G are listed on our Part Details page. You can also find images and similar parts to MBT6429DW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBT6429DW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBT6429DW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBT6429DW1T1G fall under?
The MBT6429DW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MBT6429DW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBT6429DW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBT6429DW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBT6429DW1T1G have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBT6429DW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBT6429DW1T1G often in real-time on the comparison pages.
What if I can't find stock of MBT6429DW1T1G?
You can fill out our help required form which you can use to request a quote for MBT6429DW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.