Status: | Active |
---|---|
Series: | MBT2222ADW1T1 |
RoHS: | Compliant |
Prices starting from US$0.0206
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0383
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
7,880
in stock
|
Buy Now | |
element14
from US$0.07
|
7,880
in stock
|
Buy Now | |
Farnell
from US$0.07
|
7,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.0230
|
4,558
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0212
|
-
|
Buy Now | |
Avnet America
from US$0.0206
|
-
|
Buy Now | |
RS Americas
from US$0.0390
|
-
|
Buy Now | |
Avnet Asia
from US$0.0216
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating: Human Body Model - 4 kV Machine Model - 400 V |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBT2222ADW1T1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.15 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Bipolar Transistor, Npn, Dual, 40V, Sot3 | Newark Electronics |
BIPOLAR TRANSISTOR, NPN, DUAL, 40V, SOT3 | element14 |
MBT2222ADW1T1G, SS SC88 GP XSTR NPN 40V | RS |
Trans GP BJT NPN 40V 0.6A 6-Pin SC-88 T/R | EBV Elektronik |
MBT Series 40 V 600 mA SMT NPN Silicon General Purpose Transistor - SOT-363 | Future Electronics |
ON Semi MBT2222ADW1T1G Dual NPN Bipolar Transistor, 0.6 A, 40 V, 6-Pin SOT-363 | ON Semiconductor MBT2222ADW1T1G | RS Americas |
Where can I find additional details, specifications and documents for a MBT2222ADW1T1G?
Additional datasheets, footprints and schematics for MBT2222ADW1T1G are listed on our Part Details page. You can also find images and similar parts to MBT2222ADW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBT2222ADW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBT2222ADW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBT2222ADW1T1G fall under?
The MBT2222ADW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MBT2222ADW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBT2222ADW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBT2222ADW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBT2222ADW1T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for MBT2222ADW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBT2222ADW1T1G often in real-time on the comparison pages.
What if I can't find stock of MBT2222ADW1T1G?
You can fill out our help required form which you can use to request a quote for MBT2222ADW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.