Status: | Active |
---|---|
Series: | MBRS340 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
45
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
8,300
in stock
|
Buy Now | |
Avnet Asia
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 217 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 16 mm Tape and Reel, 2500 units per reel |
Polarity: Notch in Plastic Body Indicates Cathode Lead |
Marking: B32, B33, B34 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SBRS8 and NRVB Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRS340 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.5 |
IRM Max (µA) | 2000 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC-2 |
SMD Schottky 40V 3A SMC | Schukat Electronic |
Schottky barrier diode,MBRS340T3 3A 40V | RS |
Diode Schottky 40V 4A 2-Pin SMC T/R | Avnet Asia |
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V/Reel |Onsemi MBRS340T3G | Newark Electronics |
MBRS340T3 Series 40 V 80 A Surface Mount Schottky Power Rectifier - CASE 403 | Future Electronics |
DIODE, SCHOTTKY, 3A, 40V, SMC | element14 |
onsemi Schottky Diode, 3A, 40V, DO-214AB | Distrelec |
Where can I find additional details, specifications and documents for a MBRS340T3G?
Additional datasheets, footprints and schematics for MBRS340T3G are listed on our Part Details page. You can also find images and similar parts to MBRS340T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS340T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS340T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS340T3G fall under?
The MBRS340T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS340T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS340T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS340T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS340T3G have stock available?
Authorised distributors including Schukat Electronic, RS, Avnet Asia, Newark Electronics and Future Electronics have stock available or on a lead time for MBRS340T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS340T3G often in real-time on the comparison pages.
What if I can't find stock of MBRS340T3G?
You can fill out our help required form which you can use to request a quote for MBRS340T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.