MBRS340 Schottky Diodes & Schottky Rectifiers by ON Semiconductor

Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V

Status: Unknown
Series: MBRS340
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Schottky Rectifier employs the Schottky Barrier principle in a large area metal-to-silicon power diode. The Schottky Rectifier's state-of-the-art geometry features epitaxial construction with oxide passivation and metal overlay contact. It is ideally suited for low voltage, high frequency rectification, or as free wheeling and polarity protection diodes in surface mount applications where compact size and weight are critical to the system.

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Small Compact Surface Mountable Package with J-Bend Leads
Rectangular Package for Automated Handling
Highly Stable Oxide Passivated Junction
Excellent Ability to Withstand Reverse Avalanche Energy Transients
Guardring for Stress Protection Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 217 mg (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds
Shipped in 16 mm Tape and Reel, 2500 units per reel
Polarity: Notch in Plastic Body Indicates Cathode Lead
Marking: B32, B33, B34
Pb-Free Packages are Available
AEC-Q101 Qualified and PPAP Capable
SBRS8 and NRVB Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

DIODE, SCHOTTKY, 3A, SMD, DO-214 | element14
Schottky Rectifier, 4A 40V Do-214Ab | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRS340?

Additional datasheets, footprints and schematics for MBRS340 are listed on our Part Details page. You can also find images and similar parts to MBRS340 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRS340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS340 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRS340 fall under?

The MBRS340 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBRS340 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS340 you can contact the distributor directly for product support, shipping queries etc.

Is the MBRS340 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBRS340 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBRS340.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRS340 often in real-time on the comparison pages.

What if I can't find stock of MBRS340?

You can fill out our help required form which you can use to request a quote for MBRS340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay