Status: | Active |
---|---|
Series: | MBRS2040L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Over-Voltage Protection |
Low Forward Voltage Drop Mechanical Characteristics: |
Case: Molded Epoxy |
Epoxy Meets UL94, VO at 1/8" |
Weight: 95 mg (approximately) |
Maximum Temperature of 260°C / 10 Seconds for Soldering |
Cathode Polarity Band |
Available in 12 mm Tape, 2500 Units per 13 inch Reel, Add "T3" Suffix to Part Number |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Marking: BKJL |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRS2040L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.43 |
IRM Max (µA) | 80 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 70 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB-2 |
2A 40V Schottky Rectifier, MBRS2040LT3G | RS |
Schottky Diode, 2A, 40V, 403A | Newark Electronics |
MBRS2040LT3G Series 40 V 2 A SMT Schottky Power Rectifier - DO-214AA, SMB | Future Electronics |
Diode Schottky 40V 2A 2-Pin SMB T/R | Avnet America |
DIODE, SCHOTTKY, 2A, 40V, DO-214AA-2 | element14 |
Where can I find additional details, specifications and documents for a MBRS2040LT3G?
Additional datasheets, footprints and schematics for MBRS2040LT3G are listed on our Part Details page. You can also find images and similar parts to MBRS2040LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS2040LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS2040LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS2040LT3G fall under?
The MBRS2040LT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS2040LT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS2040LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS2040LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS2040LT3G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBRS2040LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS2040LT3G often in real-time on the comparison pages.
What if I can't find stock of MBRS2040LT3G?
You can fill out our help required form which you can use to request a quote for MBRS2040LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.