Status: | Active |
---|---|
Series: | MBRS190 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
High Blocking Voltage - 100 Volts |
150°C Operating Junction Temperature |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 2500 units per reel |
Cathode Polarity Band |
Markings: MBRS190T3: B19 MBRS1100T3: B1C |
All Packages are Pb-Free |
AEC-Q101 Qualified and PPAP Capable |
SBRS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRS190 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 90 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB-2 |
Diode Schottky 90V 2A 2-Pin SMB T/R | Avnet Silica |
Diode,Schottky Barrier,90V,1A,SMB | RS |
Diode, Schottky, 1A, Smb | Newark Electronics |
MBRS190 Series 1 A 90 V Schottky Barrier Rectifier | Future Electronics |
DIODE, SCHOTTKY, 1A, SMB, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a MBRS190T3G?
Additional datasheets, footprints and schematics for MBRS190T3G are listed on our Part Details page. You can also find images and similar parts to MBRS190T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS190T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS190T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS190T3G fall under?
The MBRS190T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS190T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS190T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS190T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS190T3G have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MBRS190T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS190T3G often in real-time on the comparison pages.
What if I can't find stock of MBRS190T3G?
You can fill out our help required form which you can use to request a quote for MBRS190T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.