Status: | Unknown |
---|---|
Series: | MBRS1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 445mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 125°C |
Product Range | MBRS1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 40A |
Diode Type | Schottky |
Forward Voltage | 445mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 1A, 30V, SMD | element14 |
Where can I find additional details, specifications and documents for a MBRS130L?
Additional datasheets, footprints and schematics for MBRS130L are listed on our Part Details page. You can also find images and similar parts to MBRS130L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS130L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS130L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS130L fall under?
The MBRS130L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRS130L when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS130L you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS130L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRS130L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MBRS130L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS130L often in real-time on the comparison pages.
What if I can't find stock of MBRS130L?
You can fill out our help required form which you can use to request a quote for MBRS130L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.