Status: | Active |
---|---|
Series: | MBRS120 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Schukat Electronic
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop (0.55 Volts Max @ 1.0 A, TJ = 25°C) |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 2500 units per reel |
Cathode Polarity Band |
Marking: B12 |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
SBRS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRS120 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.6 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB-2 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode,MBRS120 1A 20V | RS |
Schottky Diode, Full Reel | Newark Electronics |
MBRS120 Series 1 A 20 V Schottky Barrier Rectifier | Future Electronics |
Diode Schottky 20V 1A 2-Pin SMB T/R | Avnet America |
DIODE, SCHOTTKY, 1A, SMB, FULL REEL | element14 |
SMD Schottky 20V 1A SMB | Schukat Electronic |
Where can I find additional details, specifications and documents for a MBRS120T3G?
Additional datasheets, footprints and schematics for MBRS120T3G are listed on our Part Details page. You can also find images and similar parts to MBRS120T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS120T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS120T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS120T3G fall under?
The MBRS120T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS120T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS120T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS120T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS120T3G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MBRS120T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS120T3G often in real-time on the comparison pages.
What if I can't find stock of MBRS120T3G?
You can fill out our help required form which you can use to request a quote for MBRS120T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.