Status: | Active |
---|---|
Series: | MBRM2H100 |
RoHS: | Compliant |
Low VF Provides Higher Efficiency and Extends Battery Life |
Low Profile - Maximum Height of 1.1 mm |
Small Footprint - Footprint Area of 8.45 mm2 |
Supplied in 12 mm Tape and Reel |
Low Thermal Resistance with Direct Thermal Path of Die on Exposed Cathode Heat Sink Mechanical Characteristics: |
Powermite® is JEDEC Registered as DO-216AA |
Case: Molded Epoxy |
Epoxy Meets UL94V-0 at 0.125 in |
Weight: 16.3 mg (Approximately) |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Maximum for 10 Seconds |
Benefits |
---|
Low Power Loss/High Efficiency |
Applications |
---|
SMPS Power Supply |
Adapter |
End Products |
---|
Free Wheeling Diode |
Description | MBRM2H100 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.84 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | POWERMITE-2 |
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V/Reel |Onsemi MBRM2H100T3G | Newark Electronics |
MBRM Series 2 A 100 V Surface Mount Schottky Power Rectifier - POWERMITE | Future Electronics |
Diode Schottky 100V 2A 2-Pin(1+Tab) Power Mite T/R | Avnet America |
SCHOTTKY RECT, AEC-Q101, 100V, DO-216AA | Farnell |
Where can I find additional details, specifications and documents for a MBRM2H100T3G?
Additional datasheets, footprints and schematics for MBRM2H100T3G are listed on our Part Details page. You can also find images and similar parts to MBRM2H100T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRM2H100T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRM2H100T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRM2H100T3G fall under?
The MBRM2H100T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRM2H100T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRM2H100T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRM2H100T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRM2H100T3G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MBRM2H100T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRM2H100T3G often in real-time on the comparison pages.
What if I can't find stock of MBRM2H100T3G?
You can fill out our help required form which you can use to request a quote for MBRM2H100T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.